EN
  • EN
  • DE

STM8AF6266TDY

Part No STM8AF6266TDY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP  /  STM8A series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number STM8
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263370-STM8AF6266TDY
Ultra Librarian 3D Model Ultra Librarian STM8AF6266TDY CAD Model

Description

STM8AF6266TDY Microcontroller by STMicroelectronics

The STM8AF6266TDY is a powerful and versatile microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is based on the high-performance STM8A core, operating at a frequency of up to 16 MHz. It is part of the STM8AF series of microcontrollers, which are well-known for their reliability and feature-rich capabilities.

With 32KB of Flash program memory, the STM8AF6266TDY provides ample space for complex applications. Additionally, it includes 2KB of RAM and 1KB of EEPROM, which are essential for data storage and retention across power cycles. The EEPROM comes with read-while-write (RWW) support, allowing for efficient data management and updates.

The device features an advanced 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals. This makes it particularly suitable for sensor interfacing and data acquisition tasks. Moreover, the microcontroller includes a range of timers, including a 16-bit general-purpose timer and an 8-bit basic timer, which are invaluable for managing time-critical tasks and events.

Communication interfaces are a vital aspect of any microcontroller, and the STM8AF6266TDY excels in this area with support for CAN (Controller Area Network), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) protocols. These interfaces facilitate seamless integration with other components and peripherals, allowing for the creation of sophisticated and interconnected systems.

The MCU operates over a wide voltage range of 2.95V to 5.5V, ensuring compatibility with various power supplies and making it suitable for automotive environments where voltage levels can fluctuate. Additionally, the device is designed with robustness in mind, featuring a temperature range from -40°C to 85°C (industrial grade) or up to 125°C for automotive grade, which enables reliable operation in harsh conditions.

To aid in development and debugging, the STM8AF6266TDY supports in-application programming (IAP) and in-circuit programming (ICP), allowing for firmware updates without the need for additional hardware. This feature streamlines the development process and enables easy deployment of application updates.

In summary, the STM8AF6266TDY microcontroller from STMicroelectronics is a top-tier solution for developers looking for a high-performance, feature-rich MCU for automotive and industrial applications. Its combination of memory size, ADC capabilities, communication interfaces, and robust design make it a solid choice for a wide array of embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess