EN
  • EN
  • DE

STM8AF6268TCX

Part No STM8AF6268TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 48-LQFP
Win Source Part Number 122715-STM8AF6268TCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TCX CAD Model

Description

STMicroelectronics STM8AF6268TCX Microcontroller

The STM8AF6268TCX from STMicroelectronics is a robust and versatile microcontroller that belongs to the STM8AF series, designed specifically for the automotive market. This high-performance MCU operates with an advanced STM8A core, running at a frequency of up to 16 MHz, which provides a perfect balance between speed and power consumption, making it an ideal choice for a wide range of in-vehicle applications.

With its 32 Kbytes of Flash program memory, the STM8AF6268TCX offers ample space for complex programs and algorithms. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which are crucial for data retention and storage without the need for external memory components. This level of integration helps to reduce system cost and complexity.

The device supports a wide operating voltage range from 2.95 V to 5.5 V, ensuring reliable operation even under fluctuating power conditions typically found in automotive environments. Its robust design includes features that enhance system reliability, such as watchdog timers, clock security system, and low voltage detection.

Connectivity is a strong suit of the STM8AF6268TCX, with multiple communication interfaces including I2C, SPI, and UART, which allow for easy integration with other onboard systems and peripherals. For automotive applications where precision and control are paramount, the microcontroller offers up to 29 general-purpose I/O ports, and multiple 16-bit timers, as well as advanced control peripherals like a 10-bit ADC with up to 16 channels for accurate analog signal monitoring.

STMicroelectronics also provides comprehensive development support for the STM8AF6268TCX with a wide range of software tools, including the ST Visual Develop (STVD) and the STM8A Standard Peripheral Library. This ensures that engineers can rapidly develop, debug, and deploy applications for this microcontroller.

The STM8AF6268TCX comes in a compact LQFP 32-pin package, which is suitable for space-constrained applications. With its powerful feature set and adherence to automotive quality standards, this microcontroller is an excellent choice for applications such as body control modules, sensors, and small actuators within the modern vehicle.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1508 $59.8652
45+ $2.5860 $116.3700
70+ $2.5052 $175.3640
96+ $2.4243 $232.7328
124+ $2.3435 $290.5940
165+ $2.1009 $346.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess