EN
  • EN
  • DE

STM8AF6269TA

Part No STM8AF6269TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708700-STM8AF6269TA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6269TA CAD Model

Description

STM8AF6269TA Microcontroller from STMicroelectronics

The STM8AF6269TA is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive and high-temperature applications. This robust and versatile MCU is part of ST's STM8AF series, designed to deliver high performance and reliability in demanding environments.

At the heart of the STM8AF6269TA is an advanced STM8A 8-bit core, running at a clock speed of up to 16 MHz. This core is complemented by 32KB of on-chip Flash program memory, which is both reliable and provides ample space for complex applications. Additionally, the device comes with 2KB of RAM and 1KB of EEPROM, which is ideal for data storage that requires both read and write operations during normal operation.

The STM8AF6269TA boasts a wide range of peripherals that enhance its functionality and ease of integration into automotive systems. These include:

  • Multiple communication interfaces such as SPI, I2C, and UART, which facilitate easy data exchange with other components within the system.
  • 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Integrated CAN interface for robust vehicle network communications.
  • Advanced control timers for accurate event timing and PWM generation.

One of the standout features of the STM8AF6269TA is its robust design, which ensures operation over an extended temperature range from -40°C to 150°C, making it an ideal choice for under-the-hood applications. The MCU also includes a variety of built-in safety features such as watchdog timers and clock security system, which contribute to system safety and reliability.

The STM8AF6269TA is available in a compact LQFP 32-pin package, which is suitable for space-constrained applications. With its comprehensive development ecosystem, including software libraries, development tools, and support from STMicroelectronics, the STM8AF6269TA is an excellent choice for developers looking to create sophisticated and reliable automotive applications.

Whether it's for engine control units, body control modules, or sensor interfaces, the STM8AF6269TA provides a cost-effective and powerful solution for automotive systems designers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Lowest to $57.7616
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9794 $91.9588
4+ $37.7269 $150.9076
5+ $36.5488 $182.7440
7+ $35.3696 $247.5872
9+ $34.1903 $307.7127
12+ $30.6537 $367.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess