EN
  • EN
  • DE

STM8AF62A8TCX

Part No STM8AF62A8TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP / MCU 8-bit STM8A CISC 128KB Flash 3.3V/5V Automotive 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795746-STM8AF62A8TCX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF62A8
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF62A8TCX CAD Model

Description

STM8AF62A8TCX Microcontroller by STMicroelectronics

The STM8AF62A8TCX is a cutting-edge microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MCU is part of the STM8A series, specifically designed for automotive and industrial applications where reliability and efficiency are of paramount importance.

At the heart of the STM8AF62A8TCX lies an advanced STM8 core operating at up to 16 MHz frequency. The device boasts an impressive 128 KB of Flash memory, which is perfect for storing complex programs and real-time operating systems. Accompanying the Flash memory are 2 KB of RAM and 4 KB of EEPROM, which are essential for data retention even when the power is off, ensuring the preservation of critical data.

The microcontroller's robust design is not only about its memory capabilities. It features a wide range of peripherals that cater to the diverse needs of automotive and industrial control systems. These include 32 I/O pins, which provide ample connectivity options, and a comprehensive set of interfaces such as SPI, I2C, and UART for seamless communication with other devices.

Safety and reliability are at the forefront of the STM8AF62A8TCX's design. It offers an extended temperature range, making it suitable for harsh environments. Additionally, it includes advanced features such as a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing for precise measurement and control of analog signals, which is crucial for sensor-based applications.

The microcontroller is also equipped with multiple timers, including a 4-channel general-purpose timer and an advanced control timer, which are invaluable for time-sensitive tasks and PWM (Pulse Width Modulation) control. Moreover, the device supports CAN (Controller Area Network) communication, which is a standard in automotive networks for ensuring robust and reliable data exchange between electronic control units (ECUs).

The STM8AF62A8TCX comes in a compact LQFP 48-pin package, making it suitable for space-constrained applications while still offering the necessary functionality and performance. With its combination of memory, peripherals, and robustness, the STM8AF62A8TCX is an ideal choice for developers looking for a microcontroller that can handle demanding automotive and industrial applications with ease.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess