EN
  • EN
  • DE

STM8AL3168TAX

Part No STM8AL3168TAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP  /  STM8A series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 25x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM8
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262103-STM8AL3168TAX
Ultra Librarian 3D Model Ultra Librarian STM8AL3168TAX CAD Model

Description

STM8AL3168TAX Microcontroller by STMicroelectronics

The STM8AL3168TAX is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust operation and a rich set of features. This device is part of ST's STM8AL series, which is specifically optimized for automotive and industrial applications where reliability and efficiency are critical.

Core Features

  • Advanced STM8A Core: At the heart of the STM8AL3168TAX is the advanced STM8A core, operating at up to 16 MHz frequency. This core provides the computational power required for complex tasks and real-time processing.
  • Memory Capacity: The MCU comes with 64 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM, making it suitable for a wide range of applications that require ample storage for code and data.
  • Robust I/O Capabilities: With up to 48 I/O ports, this microcontroller offers versatile options for interfacing with sensors, actuators, and other peripherals.
  • Rich Peripherals: A comprehensive set of peripherals is integrated, including timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs (Analog-to-Digital Converters) to facilitate complex tasks and connectivity.

Automotive and Industrial Grade

The STM8AL3168TAX meets stringent automotive-grade quality standards, ensuring operation under harsh conditions. It operates across an extended temperature range and is designed to withstand the rigors of the automotive and industrial environments, offering enhanced ESD (Electrostatic Discharge) protection and EMC (Electromagnetic Compatibility) performance.

Energy Efficiency

Energy efficiency is a key consideration in the design of the STM8AL3168TAX. It features low-power modes that significantly reduce power consumption during idle or standby states, making it an ideal choice for battery-operated or energy-sensitive applications.

Development and Support

STMicroelectronics provides extensive support for the STM8AL3168TAX, including development tools, software libraries, and reference designs to accelerate the development process. A wide range of evaluation boards is also available, allowing designers to prototype and test their applications with ease.

Overall, the STM8AL3168TAX is a highly capable microcontroller that combines performance, reliability, and a rich feature set to address the demanding requirements of automotive and industrial applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5728 $59.1744
55+ $2.1110 $116.1050
85+ $2.0450 $173.8250
117+ $1.9791 $231.5547
151+ $1.9131 $288.8781
203+ $1.7152 $348.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess