EN
  • EN
  • DE

STM8AL31E8ATAY

Part No STM8AL31E8ATAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262101-STM8AL31E8ATAY
Ultra Librarian 3D Model Ultra Librarian STM8AL31E8ATAY CAD Model

Description

Overview of STM8AL31E8ATAY Microcontroller

The STM8AL31E8ATAY is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect blend of efficiency and power for a wide array of applications. It is part of the STM8A series, which are automotive-grade microcontrollers that provide robust performance even in harsh operating conditions.

Key Features

  • Advanced STM8A Core: The STM8AL31E8ATAY is built around the advanced STM8A core operating at up to 16 MHz frequency, which ensures that it can handle complex tasks efficiently.
  • Memory Capacity: It comes with 64 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM, which are ample for various automotive and control applications.
  • Robust I/O Options: This microcontroller offers a wide variety of input/output options including 28 I/O pins, which are highly configurable to suit specific application needs.
  • Rich Peripherals: It includes advanced peripherals such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs which provide greater versatility in application design.
  • Operating Voltage: The device operates within a range of 2.95 V to 5.5 V, making it suitable for automotive power systems and other environments with varying power supplies.

Automotive Applications

The STM8AL31E8ATAY is specifically tailored for automotive applications. Its robust design ensures that it can withstand extreme temperatures and electromagnetic interference, which are common in automotive environments. It is an ideal choice for engine management, body control modules, sensors, and other automotive systems that require a reliable microcontroller.

Energy Efficiency

Energy efficiency is a critical consideration in modern electronics, and the STM8AL31E8ATAY does not disappoint. It features low-power modes such as Active-Halt and Wait modes, which significantly reduce power consumption when the microcontroller is not in full operation.

Development Support

STMicroelectronics provides extensive support for the STM8AL31E8ATAY with development tools, software libraries, and documentation to facilitate application development and reduce time to market. Developers can take advantage of ST's STM8A Discovery kits and STVD integrated development environment for a seamless development experience.

With its advanced features, the STM8AL31E8ATAY stands out as a powerful and reliable microcontroller for demanding applications where performance and durability are paramount.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess