EN
  • EN
  • DE

STM8L101F1U6ATR

Part No STM8L101F1U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash multifunction timers, comparators, USART, SPI, I2C | IC MCU 8BIT 2KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
The number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFQFN
Supplier Device Package 20-UFQFPN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261533-STM8L101F1U6ATR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L101F1U6ATR CAD Model

Description

The STM8L101F1U6ATR from STMicroelectronics is a cutting-edge, ultra-low-power 8-bit microcontroller that combines performance, robustness, and energy efficiency. Designed to operate within a voltage range of 1.65V to 3.6V, this microcontroller is ideal for battery-operated applications as well as for power-sensitive designs.

Key Features

  • Core: STM8 core running at up to 16 MHz clock frequency.
  • Memory: Comes with 8 Kbytes of Flash program memory with read-while-write support, 1 Kbyte of RAM, and 128 bytes of EEPROM.
  • Data Integrity: True data EEPROM with guaranteed 100,000 write/erase cycles and 40-year data retention.
  • Low Power Consumption: Five power-saving modes to ensure optimal energy efficiency: Halt, Active-halt, Wait, Low power run, and Low power wait.
  • I/O Ports: Up to 28 I/O pins, each with interrupt capability, offering high sink/source current and programmable pull-up resistors.
  • Advanced Peripherals: Includes an integrated 12-bit ADC, a 16-bit timer, an 8-bit timer with a prescaler, and an I2C, SPI, and UART interfaces for serial communication.
  • Robust Design: Features an extended temperature range from -40°C to 85°C and incorporates an Internal, user-trimmable 16 MHz RC oscillator and an external clock source option.

Applications

The STM8L101F1U6ATR is versatile and can be used across various applications, making it a perfect choice for consumer electronics, industrial control systems, automotive modules, healthcare devices, and smart energy solutions. Its low power consumption and rich set of peripherals enable designers to create highly efficient and innovative products.

Package and Quality

This microcontroller is delivered in a UFQFPN20 package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications. Additionally, STMicroelectronics ensures high manufacturing standards, with the device being RoHS compliant and lead-free, reflecting a commitment to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5424 $53.9840
80+ $1.2655 $101.2400
125+ $1.2260 $153.2500
170+ $1.1864 $201.6880
220+ $1.1469 $252.3180
295+ $1.0283 $303.3485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess