Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number STM8L151
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 708744-STM8L151F3P3
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L151F3P3 CAD Model

Description

STM8L151F3P3 Ultra-Low-Power MCU by STMicroelectronics

The STM8L151F3P3 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their STM8L ultra-low-power series. This MCU is designed to deliver high performance and reliability with minimal power consumption, making it an ideal choice for energy-sensitive applications across various industries.

At the heart of the STM8L151F3P3 lies an advanced STM8 core operating at up to 16 MHz frequency. It is equipped with 8 KB of Flash program memory, which is more than sufficient for simple to moderately complex applications. Accompanying the flash memory is 1 KB of RAM and 512 bytes of EEPROM, which are instrumental for data storage and retention even after the power is cycled.

The device operates within a supply voltage range of 1.8V to 3.6V, ensuring compatibility with a variety of power sources and battery technologies. Its ultra-low-power design is exemplified by its five different power-saving modes, which include Active, Low Power Run, Wait, Low Power Wait, and Halt. These modes allow developers to balance performance and power consumption according to the needs of their specific application.

Connectivity and interface options are robust in the STM8L151F3P3. It includes an integrated USART, SPI, and I2C interfaces for full-duplex communication with peripheral devices. Additionally, it features 28 general-purpose I/O pins, which provide ample flexibility for interfacing with sensors, actuators, and other electronic components.

For precision and control, the STM8L151F3P3 boasts advanced peripherals such as an 8-bit and 16-bit timer, as well as a watchdog timer to ensure system reliability. It also comes with an analog-to-digital converter (ADC) with up to 12-bit resolution, allowing for accurate sensor readings and data acquisition.

STMicroelectronics also provides a comprehensive development ecosystem for the STM8L151F3P3, including software libraries, development boards, and a suite of tools for programming and debugging. This support ensures a smooth development process for engineers and developers, from prototype to production.

In summary, the STM8L151F3P3 from STMicroelectronics is a powerful and versatile microcontroller that strikes an excellent balance between power efficiency and processing capability, suitable for a wide range of applications where energy conservation is paramount.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €24.9520 €49.9041
5+ €20.4735 €102.3674
7+ €19.8336 €138.8354
10+ €19.1939 €191.9387
13+ €18.5540 €241.2023
17+ €16.6347 €282.7893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,880 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention