EN
  • EN
  • DE

STM8L151G6U6

Part No STM8L151G6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power MCU, up to 32 KB Flash, 1 KB Data EEPROM RTC, LCD, timers, USART, I2C, SPI, ADC, DAC, comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFQFN
Manufacturer Package 28-UFQFPN
Win Source Part Number 1261544-STM8L151G6U6
Manufacturer Homepage www.st.com
Family Name STM8L151G6
Introduction Date August 06, 2009
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8L151G6U6 CAD Model

Description

STMicroelectronics STM8L151G6U6 Ultra-Low-Power 8-Bit MCU

The STM8L151G6U6 from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that belongs to the STM8L ultra-low-power family. Designed with a focus on energy efficiency, this 8-bit MCU is perfect for battery-operated applications, as well as for energy-sensitive smart devices that require long-term operation without sacrificing performance.

At the heart of the STM8L151G6U6 lies an advanced STM8 core operating at up to 16 MHz frequency, which provides a perfect balance between processing power and power consumption. With its 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM, it offers ample space for complex applications and data storage.

The MCU features an array of peripherals that enhance its functionality for a wide range of applications. These include an integrated 12-bit ADC, four 16-bit timers, and a USART, SPI, and I²C interfaces for serial communication, making it highly versatile for interfacing with sensors, actuators, and other microcontrollers or processors.

The STM8L151G6U6 also boasts a true data EEPROM with hardware data protection and a comprehensive set of power-saving modes, including low-power run, wait, active-halt, and halt. This ensures that the device can manage its power consumption intelligently, adapting to the needs of the application while minimizing energy usage.

Security and reliability are also key features of this MCU, with a unique ID for each device and a robust set of safety features, including watchdog timers and clock security systems. These features help to maintain the integrity and reliability of the system, even in harsh operating conditions.

STMicroelectronics provides extensive support for the STM8L151G6U6 through its STVD-STM8 integrated development environment (IDE), which includes a full range of software libraries and examples to speed up development. Additionally, the MCU is supported by a range of development tools, including starter kits and debugging tools, to facilitate rapid prototyping and streamline the path to production.

With its ultra-low-power consumption, rich set of peripherals, and robust support ecosystem, the STM8L151G6U6 is an ideal choice for designers looking to create energy-efficient and reliable products in fields such as industrial control, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1402 $51.3648
57+ $1.7561 $100.0977
89+ $1.7012 $151.4068
122+ $1.6463 $200.8486
158+ $1.5915 $251.4570
211+ $1.4268 $301.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess