EN
  • EN
  • DE

STM8L152M8T6TR

Part No STM8L152M8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names STM8L152M8T6TR-ND,497-18846-6,497-18846-2,497-18846-1
Standard Package 1,000
Win Source Part Number 1003129-STM8L152M8T6TR
Ultra Librarian 3D Model Ultra Librarian STM8L152M8T6TR CAD Model

Description

Product Overview: STM8L152M8T6TR by STMicroelectronics

The STM8L152M8T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, reliability, and energy efficiency. Designed with an advanced STM8 core operating at up to 16 MHz, this MCU is a perfect fit for a wide range of applications, especially those requiring low power consumption without compromising on processing capabilities.

Key Features:

  • Core: STM8 8-bit core with Harvard architecture and 3-stage pipeline.
  • Frequency: Up to 16 MHz operating frequency, allowing for swift execution of instructions and efficient handling of tasks.
  • Flash Memory: 64 Kbytes of Flash program memory with read-while-write support, ensuring ample space for complex applications and the ability to update firmware on-the-fly.
  • RAM: 8 Kbytes of RAM, providing sufficient working memory for data processing and buffering.
  • EEPROM: True data EEPROM of 2 Kbytes, which is particularly useful for storing configuration parameters and user data that need to persist through power cycles.
  • Low Power Modes: Multiple low power modes including Wait, Active-halt, and Halt, to ensure optimal power efficiency.
  • Peripherals: A rich set of integrated peripherals including USART, SPI, I2C interfaces, 12-bit ADC, comparators, timers, and more, enabling a broad spectrum of functionality.
  • Operating Voltage: Wide range of supply voltage from 1.8V to 3.6V, catering to various power supply conditions and ensuring compatibility with battery-operated devices.
  • Temperature Range: Specified for operation from -40°C to 85°C, making it suitable for industrial and outdoor applications.

Applications:

The versatile nature of the STM8L152M8T6TR allows it to be utilized across various domains, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Home automation
  • Consumer electronics
  • Healthcare and medical devices

With its robust architecture and comprehensive feature set, the STM8L152M8T6TR MCU from STMicroelectronics stands out as a top choice for designers looking for a reliable and power-conscious microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3448 $51.5856
52+ $1.9240 $100.0480
81+ $1.8638 $150.9678
111+ $1.8037 $200.2107
144+ $1.7436 $251.0784
192+ $1.5632 $300.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,001 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess