EN
  • EN
  • DE

M24256E-FMN6TP

Part No M24256E-FMN6TP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description 256-KBIT SERIAL I2C BUS EEPROM  /  EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-M24256E-FMN6TPDKR,497-M24256E-FMN6TPCT,497-M24256E-FMN6TPTR
Standard Package 2,500
Win Source Part Number 1004184-M24256E-FMN6TP
Ultra Librarian 3D Model Ultra Librarian M24256E-FMN6TP CAD Model

Description

STMicroelectronics M24256E-FMN6TP EEPROM

The M24256E-FMN6TP is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by the renowned semiconductor manufacturer STMicroelectronics. This compact memory module is specifically designed for advanced, flexible data storage in a wide array of electronic applications, from industrial automation systems to consumer electronics.

Key Features

  • Storage Capacity: The device offers a substantial 256-Kbit (32 Kbytes) of memory, which can be utilized for efficient data logging, configuration settings, or even firmware updates.
  • Interface: It features a fast I²C serial interface that supports up to 1 Mbit/s transfer rates, ensuring quick and reliable communication with microcontrollers and other digital systems.
  • Write Cycle Endurance: The EEPROM boasts an impressive endurance with 1 million write cycles, guaranteeing a long lifespan for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of over 40 years, providing a stable and durable storage solution.
  • Operating Voltage Range: The device operates over a wide voltage range of 1.8 V to 5.5 V, making it versatile for various circuit designs and power requirements.
  • Package: The M24256E-FMN6TP comes in a compact SO8N package, which is ideal for space-constrained applications.

Applications

This EEPROM is suitable for a multitude of applications including but not limited to:

  • Industrial and factory automation
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Smart metering

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M24256E-FMN6TP is designed and manufactured to meet the stringent requirements of the industry, ensuring performance and reliability for critical applications. With its robust design and tested durability, this EEPROM is the go-to choice for designers looking for a dependable non-volatile memory solution.

Support and Resources

Developers can access a wealth of resources provided by STMicroelectronics, including detailed datasheets, technical documentation, application notes, and software tools to facilitate the integration of the M24256E-FMN6TP into their projects.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1113
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2682 $50.9580
455+ $0.2201 $100.1455
705+ $0.2132 $150.3060
970+ $0.2063 $200.1110
1,255+ $0.1994 $250.2470
1,680+ $0.1788 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess