EN
  • EN
  • DE

STM8S103F2P3TR

Part No STM8S103F2P3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP / MCU 8-bit STM8 CISC 4KB Flash 3.3V/5V 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 1103557-STM8S103F2P3TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S103F2
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103F2P3TR CAD Model

Description

STM8S103F2P3TR Microcontroller by STMicroelectronics

The STM8S103F2P3TR is a highly-integrated microcontroller from STMicroelectronics that leverages the advanced STM8 core operating at a frequency of up to 16 MHz. This device is part of ST's 8-bit MCU family designed for cost-sensitive applications that require robust performance in a compact package.

The STM8S103F2P3TR comes in a TSSOP-20 package and is equipped with 8 KB of Flash program memory, which is ample for various applications. Alongside the Flash memory, it also features 1 KB of RAM and 128 bytes of EEPROM, which are non-volatile and can retain data without power. This combination of memories makes it suitable for applications that need to store parameters or calibration data that must persist after power cycles.

One of the key features of the STM8S103F2P3TR is its rich set of peripherals. It includes a versatile 10-bit analog-to-digital converter (ADC) with up to five channels, allowing it to interface with various sensors. For communication, it offers a UART for serial communication, I2C for multi-master communications, and SPI for high-speed synchronous data transfer. These interfaces make the MCU flexible and capable of handling a wide range of application requirements.

Additional features include an integrated single wire debug module, which simplifies development and troubleshooting. The device also provides up to 16 GPIO pins, which are highly configurable and include embedded interrupt capability, adding to the MCU's versatility. Its robust timer system includes a 16-bit timer, two 8-bit timers, and a watchdog timer, which helps to ensure system reliability and allows for complex timing operations.

The STM8S103F2P3TR operates over a wide voltage range of 2.95V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. Its industrial temperature range from -40°C to 85°C makes it suitable for harsh environments.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8S103F2P3TR, which helps to reduce development time and cost. Whether it's for home appliances, industrial controls, or automotive systems, this microcontroller offers a balance of performance, power consumption, and peripherals, making it an excellent choice for a myriad of embedded applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5197 $52.7955
35+ $2.8879 $101.0765
54+ $2.7977 $151.0758
74+ $2.7074 $200.3476
96+ $2.6172 $251.2512
128+ $2.3465 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,529 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess