EN
  • EN
  • DE

STM8S105C4T3

Part No STM8S105C4T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Access line, 16 MHz STM8S 8-bit MCU, up to 32 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, UART, SPI, I²C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1261553-STM8S105C4T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8S105C4T3 CAD Model

Description

The STM8S105C4T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM8S series, designed for a broad range of applications. This versatile MCU features an advanced 8-bit core, STM8 core, operating at a frequency of up to 16 MHz. It is well-suited for industrial control, consumer products, automotive systems, and other embedded applications that require a balance between performance and cost.

Key Features

  • Core: STM8 8-bit core with Harvard architecture and 3-stage pipeline
  • Frequency: Up to 16 MHz clock speed for robust processing capabilities
  • Flash Memory: 16 Kbytes of Flash program memory with read-while-write support, offering ample space for complex programs
  • RAM: 2 Kbytes of RAM for smooth operation and data manipulation
  • Data EEPROM: 1 Kbyte of true data EEPROM with endurance up to 300,000 write/erase cycles, ideal for parameter storage
  • I/O Ports: 34/37 fast I/O pins, all of which can be mapped to 16 external interrupt vectors, providing flexibility in peripheral control
  • Timers: Advanced control timer, two general-purpose timers, and an SPI/I2C interface for versatile timing and peripheral communication
  • ADC: 10-bit analog-to-digital converter with up to 5 multiplexed channels, enabling accurate sensor readings and analog data conversion
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for full-duplex communication with external devices

Additional Benefits

The STM8S105C4T3 MCU also features an embedded single-wire interface module (SWIM) for real-time development which simplifies debugging and programming. Enhanced EMI robustness ensures stable operation even in electrically noisy environments. The device operates over a wide temperature range from -40°C to 85°C, making it suitable for demanding conditions.

Designed with power efficiency in mind, the STM8S105C4T3 includes an array of power-saving modes including Active-Halt and True Halt modes, which significantly reduce power consumption when the device is not in active use.

STMicroelectronics provides comprehensive development support for the STM8S105C4T3 with a full suite of software tools, libraries, and documentation, making it easier for engineers to bring their products to market quickly and efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0503 $51.8551
40+ $2.5028 $100.1120
62+ $2.4246 $150.3252
86+ $2.3464 $201.7904
111+ $2.2682 $251.7702
148+ $2.0336 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess