EN
  • EN
  • DE

11AA010-I/MS

Part No 11AA010-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121106-11AA010-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA010
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA010-I/MS CAD Model

Description

Product Overview: 11AA010-I/MS from Microchip Technology

The 11AA010-I/MS represents a crucial component in the world of digital electronics, brought to you by Microchip Technology. This product is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a robust and reliable non-volatile memory solution for a wide range of applications.

Key Features

  • Memory Size: The 11AA010-I/MS offers 1 Kbit of memory, which is organized as 128 x 8 bits, suitable for storing configuration parameters, serial numbers, calibration data, and small application data sets.
  • Interface: It utilizes the industry-standard 2-wire I2C™ serial interface for communication, allowing for simple integration into existing designs with minimal additional components.
  • Operating Voltage: This device operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: Designed for industrial applications, it functions within an extended temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: The 11AA010-I/MS comes in an 8-lead MSOP (Mini Small Outline Package) which is both space-efficient and suitable for surface-mount technology (SMT).
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), enabling quick data updates and reducing wait times for the host processor.
  • Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, ensuring data can be updated repeatedly over the product's lifetime.
  • Data Retention: It offers a data retention period of over 200 years, providing a stable and dependable storage solution over extended periods.

Applications

The 11AA010-I/MS is ideal for a range of applications that require a small, non-volatile memory component. Its usage spans across various sectors including consumer electronics, automotive, industrial control systems, smart cards, and medical devices. Its reliability and durability make it particularly well-suited for mission-critical applications where data integrity is paramount.

Conclusion

Microchip Technology's 11AA010-I/MS serial EEPROM is an essential building block for designers and engineers looking for a compact, reliable, and easy-to-use non-volatile memory solution. With its robust feature set and industrial-grade performance, it is poised to support the ever-evolving needs of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess