EN
  • EN
  • DE

STM8S105K6U6A

Part No STM8S105K6U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 32KB Flash 3.3V/5V 32-Pin VFQFPN EP Tray / IC MCU 8BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 031415-STM8S105K6U6A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S105K6
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8S105K6U6A CAD Model

Description

STM8S105K6U6A Microcontroller - STMicroelectronics

The STM8S105K6U6A is a high-performance 8-bit microcontroller from STMicroelectronics, which is part of the STM8S series known for its robust design and versatile features. This microcontroller is specifically designed to offer an optimal balance between performance, power consumption, and system cost, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: STM8 core operating at up to 16 MHz frequency.
  • Memory: Features 32 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of EEPROM.
  • Timers: Includes three 16-bit timers, one of which has 7 PWM channels, as well as an 8-bit basic timer with an 8-bit prescaler.
  • ADC: Equipped with a 10-bit analog-to-digital converter with up to five multiplexed channels.
  • I/O Ports: Up to 38 I/O ports, all of which are 5V tolerant.
  • Communication Interfaces: Offers a range of communication peripherals including I2C, SPI, and UART interfaces.
  • Operating Voltage: Can operate within a range of 2.95V to 5.5V, suitable for various power supply conditions.
  • Temperature Range: Designed to work within an industrial temperature range from -40°C to 85°C.
  • Packages: Available in 32-pin LQFP and 32-pin UFQFPN packages.

The STM8S105K6U6A also incorporates advanced features such as an integrated single-wire debug module, a clock security system, and a range of embedded system functions like watchdog timers and a brown-out reset. These features ensure reliable operation and simplified development, allowing for efficient system diagnostics and robust design.

With its comprehensive set of peripherals and interfaces, the STM8S105K6U6A microcontroller is highly adaptable, capable of supporting complex tasks and being integrated into a variety of electronic products. Whether you're designing domestic appliances, automotive systems, or sophisticated industrial controls, the STM8S105K6U6A provides a cost-effective solution without compromising on quality or performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7717 $52.4887
26+ $3.9152 $101.7952
40+ $3.7929 $151.7160
55+ $3.6705 $201.8775
71+ $3.5482 $251.9222
95+ $3.1811 $302.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,886 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess