EN
  • EN
  • DE

STM8S207CBT6

Part No STM8S207CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 031418-STM8S207CBT6
Family Name STM8S207
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S207CBT6 CAD Model

Description

STM8S207CBT6 Microcontroller - STMicroelectronics

The STM8S207CBT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM8S family, which is designed to deliver an optimal balance between performance, robustness, and cost-effectiveness. This 8-bit microcontroller is based on the advanced STM8 core operating at a frequency of up to 24 MHz and is well-suited for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Core: STM8 core running at up to 24 MHz clock frequency.
  • Memory: 128 KB of Flash program memory with read-while-write support, 2 KB of RAM, and 1 KB of EEPROM.
  • Digital Peripherals: Integrated clock control, watchdog, and brown-out reset.
  • Timers: Three 16-bit timers, each with 4 independent channels, providing a range of functions including PWM, pulse counting, and timekeeping.
  • Communication Interfaces: Offers a rich set of communication interfaces including I2C, SPI, UART, and CAN bus interface for versatile connectivity.
  • Analog Features: Has 10-bit ADC with up to 16 channels, allowing for accurate analog signal acquisition.
  • Package: Delivered in a 48-pin LQFP package that is well-suited for space-constrained applications.

Applications

The STM8S207CBT6 is designed for a wide range of applications, including:

  • Automotive and transportation systems.
  • Industrial controls and automation.
  • Smart home devices and building automation.
  • Consumer electronics and personal gadgets.
  • Medical devices and healthcare products.

Development Support

STMicroelectronics provides comprehensive development support for the STM8S207CBT6 with software libraries, development kits, and the ST Visual Develop (STVD) Integrated Development Environment (IDE) for writing, debugging, and deploying applications on the STM8S platform.

Conclusion

With its robust architecture, extensive feature set, and supportive ecosystem, the STM8S207CBT6 microcontroller is an excellent choice for engineers and developers looking to create sophisticated and reliable products across a diverse array of market segments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0408 $51.0200
60+ $1.6745 $100.4700
93+ $1.6222 $150.8646
128+ $1.5698 $200.9344
165+ $1.5175 $250.3875
221+ $1.3605 $300.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess