Products specifications Report Issue?

Win Source Part Number 1131257-PHP-803-ESC
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP-803-ESC CAD Model

Description

The PHP-803-ESC is a handheld digital pressure gauge manufactured by Omega Engineering. It's designed for accurate and reliable pressure measurements in a variety of applications. The ESC designation likely refers to an enhanced specification or calibration.

Applications

  • HVAC systems: Measuring pressure in heating, ventilation, and air conditioning systems for troubleshooting and maintenance.
  • Pneumatic systems: Monitoring pressure in compressed air systems used in manufacturing and automation.
  • Hydraulic systems: Measuring pressure in hydraulic circuits used in heavy machinery and industrial equipment.
  • Process control: Monitoring pressure in chemical, pharmaceutical, and food processing applications.
  • Laboratory testing: Measuring pressure in scientific experiments and research.

Features

  • Digital display: Provides clear and easy-to-read pressure measurements.
  • Multiple pressure units: Supports various pressure units (e.g., PSI, kPa, bar, mmHg) for versatility.
  • High accuracy: Delivers precise pressure measurements for reliable results.
  • Min/Max/Avg recording: Captures minimum, maximum, and average pressure readings over time.
  • Data logging: Records pressure measurements for later analysis.

Benefits

  • Accurate pressure readings: Ensures reliable measurements for critical applications.
  • Versatile use: Supports multiple pressure units and ranges for diverse applications.
  • Easy to use: Intuitive interface and digital display simplify pressure measurement.
  • Data analysis: Data logging capability enables detailed analysis of pressure trends.
  • Portable design: Handheld form factor allows for convenient field use.

Additional Details

The PHP-803-ESC typically includes features such as automatic shut-off to conserve battery life, a backlight for easy viewing in low-light conditions, and a rugged housing for durability. The accuracy is usually specified as a percentage of the full-scale range. The pressure range varies depending on the specific model. It often comes with a calibration certificate to ensure accuracy. The device may also have a built-in temperature sensor to compensate for temperature variations that can affect pressure readings. The sampling rate, or the number of measurements taken per second, is another important specification to consider, especially for dynamic pressure measurements.

You May Also Be Interested in

KOA Speer
Need more? Email Us
ECAD model for RK73B1JTTDD114J
Texas Instruments
Need more? Email Us
ECAD model for PT4206A
Ericsson
Need more? Email Us
ECAD model for PBL386201R1
Pericom
Need more? Email Us
ECAD model for PI90LV047AWX
Sullins Connector Solutions
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for PBC10SACN
Renesas Electronics America
The SH7268, SH7269 are high-performance microcontrollers incorporating 266MHz SH2A-FPU cores and have a built-in...
Need more? Email Us
ECAD model for R5S72681RP266FP#VZ
Mitsubishi
Need more? Email Us
ECAD model for RA07N4452M-101
Renesas Electronics America
Need more? Email Us
ECAD model for R8A27102BG#U0
Rochester Electronics
Need more? Email Us
ECAD model for OP07AJ8/883

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention