EN
  • EN
  • DE

STM8S208RBT6

Part No STM8S208RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP / MCU 8-bit STM8 CISC 128KB Flash 3.3V/5V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 088541-STM8S208RBT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S208
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S208RBT6 CAD Model

Description

STM8S208RBT6 Microcontroller from STMicroelectronics

The STM8S208RBT6 is a robust and versatile microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for embedded applications. This powerful MCU is based on the high-performance STM8S core, operating at a frequency of up to 24 MHz. It is part of STMicroelectronics' STM8S series, which are known for their reliability and efficiency in a wide range of applications.

With 128 kilobytes of Flash program memory, this microcontroller provides ample space for complex applications and software. Additionally, it is equipped with 6 kilobytes of RAM and 2 kilobytes of EEPROM, which are essential for data storage and retention even after power-off. The STM8S208RBT6 also features an advanced 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is critical for sensor-based applications.

Connectivity is a strong suit of this MCU, offering a range of interfaces such as SPI, I2C, UART, and CAN bus, making it an ideal choice for industrial control systems, automotive applications, and complex communication systems. The inclusion of a CAN interface highlights its ability to handle robust communication requirements, particularly in automotive networks where reliability is paramount.

The STM8S208RBT6 operates within a wide voltage range of 2.95 to 5.5 volts, ensuring flexibility in various power supply scenarios. Its low power consumption makes it suitable for battery-operated devices, while its robust design allows it to withstand harsh environmental conditions, with an operating temperature range from -40°C to +85°C.

For developers, STMicroelectronics provides comprehensive development tools and software libraries to facilitate rapid development and debugging of applications for the STM8S208RBT6. The microcontroller is available in a 64-pin LQFP package, which is conducive to compact PCB design, yet offers enough pins for complex peripheral interfacing.

In summary, the STM8S208RBT6 from STMicroelectronics is a feature-rich and flexible microcontroller that stands out for its performance, memory capacity, connectivity options, and robustness, making it an excellent choice for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2865 $51.4325
12+ $8.4402 $101.2824
19+ $8.1765 $155.3535
26+ $7.9127 $205.7302
33+ $7.6490 $252.4170
44+ $6.8577 $301.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess