EN
  • EN
  • DE

STM8S903F3U6TR

Part No STM8S903F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Manufacturer STMicroelectronics
Series STM8S
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN
Case / Package 20-UFQFPN (3x3)
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19405-1, 497-19405-2, STM8S903F3U6TR-ND, 497-19405-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898288-STM8S903F3U6TR
Ultra Librarian 3D Model Ultra Librarian STM8S903F3U6TR CAD Model

Description

STM8S903F3U6TR Microcontroller by STMicroelectronics

The STM8S903F3U6TR is a high-performance, 8-bit microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This microcontroller is part of the STM8S series, which is well-regarded for its reliability, efficiency, and ease of use. The STM8S903F3U6TR is especially suitable for industrial and consumer applications requiring a good balance between processing power and power consumption.

Key Features

  • Core: The device is built around an STM8 core running at up to 16 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes with 8 KB of Flash program memory, which is more than sufficient for small to medium-sized applications. The Flash memory is complemented by 640 bytes of RAM and 128 bytes of EEPROM, which is ideal for data storage that must persist through power cycles.
  • I/O Ports: The microcontroller includes versatile I/O options with 28 pins, which can be configured to interface with a variety of peripherals and external devices.
  • Advanced Peripherals: It features advanced control peripherals including timers, an integrated USART, SPI, and I2C interfaces, which allow for communication with other devices and components.
  • Robust Design: The STM8S903F3U6TR operates within a wide temperature range, ensuring reliable performance in harsh environments.
  • Low Power Consumption: The device supports multiple power-saving modes, making it an excellent choice for battery-operated devices.
  • Package: This microcontroller is available in a TSSOP20 package, which is suitable for space-constrained applications.

Applications

The versatility of the STM8S903F3F3U6TR makes it an ideal choice for a variety of applications, including:

  • Home appliances
  • Industrial control systems
  • Automotive electronics
  • Personal electronics
  • Lighting systems

With its robust set of features and STMicroelectronics' commitment to quality, the STM8S903F3U6TR microcontroller is a reliable choice for designers and engineers looking to create efficient and cost-effective solutions for their embedded systems needs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4696 $58.7840
100+ $1.2060 $120.6000
150+ $1.1682 $175.2300
205+ $1.1305 $231.7525
265+ $1.0929 $289.6185
355+ $0.9798 $347.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess