EN
  • EN
  • DE

STM8S903K3U3

Part No STM8S903K3U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series STM8S
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8S903K3U3-ND, -497-11597, 497-11597
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935516-STM8S903K3U3
Ultra Librarian 3D Model Ultra Librarian STM8S903K3U3 CAD Model

Description

The STM8S903K3U3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This MCU is part of the STM8S series, which is renowned for its excellent efficiency and versatility in various electronic applications.

Key Features:

  • Core: STM8 core operating at up to 16 MHz.
  • Program Memory: 8 KB Flash memory, providing ample space for complex programs and algorithms.
  • Data Storage: 640 bytes of true data EEPROM with read-while-write support.
  • RAM: 1 KB of RAM, ensuring smooth operation and data handling.
  • Advanced Control: Integrated with advanced control peripherals including timers, interfaces, and communication protocols.
  • ADC: 10-bit analog-to-digital converter with up to five channels, enabling precise analog signal measurements.
  • I/O Ports: Up to 28 I/O pins, providing flexibility for connecting a variety of peripherals and devices.
  • Supply Voltage: Operates from a 2.95 V to 5.5 V power supply, accommodating a range of power sources.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C.
  • Package: Available in a space-saving 32-pin UFQFPN package.

Applications:

The STM8S903K3U3 MCU is ideal for deployment in various applications such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Home Appliances
  • Personal Health Care Devices

Development Support:

STMicroelectronics provides comprehensive development support for the STM8S903K3U3, including software libraries, development kits, and a robust community forum. This ensures that designers and engineers can rapidly develop applications and bring products to market with reduced development time and cost.

Overall, the STM8S903K3U3 is a reliable and cost-effective solution for complex control tasks and is designed to meet the needs of advanced embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess