EN
  • EN
  • DE

STM8SP207R6MEY

Part No STM8SP207R6MEY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708771-STM8SP207R6MEY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8SP207R6MEY CAD Model

Description

The STM8SP207R6MEY is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This MCU is part of the STM8S series, which is renowned for its efficiency and cost-effectiveness, making it an ideal choice for both industrial and consumer projects.

Key Features

  • Core: The device is built around the high-performance 8-bit STM8 core operating at up to 24 MHz clock frequency.
  • Memory: It comes equipped with 128 KB of Flash program memory and 6 KB of true data EEPROM. The Flash memory boasts an endurance of 100,000 write/erase cycles, ensuring long-term reliability.
  • RAM: The MCU offers 6 KB of RAM, providing ample space for running complex applications and data manipulation.
  • I/O Ports: It features 68 I/O ports, all of which are 5V tolerant, allowing for flexible connection options with various peripherals and devices.
  • Advanced Control: The STM8SP207R6MEY includes advanced control peripherals such as timers, UART, SPI, and I²C interfaces, enabling efficient communication and precise control.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for accurate measurement of analog signals.
  • Robust Design: The device is designed to operate within the temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Low Power Consumption: With multiple low-power modes, the MCU is optimized for applications requiring energy efficiency.

Applications

The STM8SP207R6MEY is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive applications
  • Consumer electronics
  • Lighting systems
  • Battery management

With its robust set of features and capabilities, the STM8SP207R6MEY from STMicroelectronics offers a reliable and cost-effective solution for developers seeking a high-performance MCU for their next project.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess