EN
  • EN
  • DE

PIC16LC716-04/SO

Part No PIC16LC716-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC  /  PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LC716-04/SO-NDR
Standard Package 42
Win Source Part Number 1085019-PIC16LC716-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC716-04/SO CAD Model

Description

Product Overview: PIC16LC716-04/SO from Microchip Technology

The PIC16LC716-04/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver a versatile and efficient performance for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16 series, known for its ease of use, reliability, and cost-effectiveness.

Key Features

  • High-Performance RISC CPU: The PIC16LC716-04/SO features a Reduced Instruction Set Computer (RISC) architecture, which enables the execution of most instructions in a single cycle, resulting in high throughput and efficient use of memory.
  • Memory: It comes with 3.5KB of program memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The device includes 22 I/O pins, an 8-bit timer, and two 16-bit timers, which support a variety of peripherals and interfaces. It also features an onboard 8-channel, 8-bit analog-to-digital converter (ADC) for interfacing with analog sensors and inputs.
  • Operating Range: The microcontroller operates at a voltage range of 4.0V to 5.5V, making it suitable for standard 5V logic levels, and has a clock speed of 4 MHz.
  • Package: The PIC16LC716-04/SO is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Power-Saving Features: It includes power-saving modes such as Sleep and Idle, which help reduce power consumption during periods of inactivity, extending the life of battery-powered devices.

Applications

The versatility of the PIC16LC716-04/SO makes it suitable for a diverse range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Remote sensors

Microchip Technology's PIC16LC716-04/SO microcontroller is an excellent choice for designers looking for a robust, feature-rich MCU that balances performance with cost. Its wide operating voltage and temperature range, combined with an array of integrated peripherals, make it a versatile solution for complex embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess