EN
  • EN
  • DE

STM8TL53C4U6

Part No STM8TL53C4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UFQFPN / MCU 8-bit STM8 CISC 16KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8T
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, ProxSense, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 28-UFQFPN
Win Source Part Number 795761-STM8TL53C4U6
Popularity Medium
Supply and Demand Status Limited
Family Name STM8TL53C4
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8TL53C4U6 CAD Model

Description

Product Overview: STM8TL53C4U6 from STMicroelectronics

The STM8TL53C4U6 is a high-performance 8-bit microcontroller that combines the versatility of the STM8 core with the latest enhancements in embedded technology. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller offers a robust and cost-effective solution for a wide range of applications.

Key Features:

  • Advanced STM8 Core: At the heart of the STM8TL53C4U6 is an advanced STM8 core running at up to 16 MHz, providing the computational power needed for demanding applications.
  • Memory Capacity: The device includes 16 Kbytes of Flash program memory, 1 Kbyte of true data EEPROM, and 2 Kbytes of RAM, ensuring ample space for complex programs and data storage.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the microcontroller, including 28 I/O ports, a 10-bit ADC, timers, and communication interfaces such as I2C, SPI, and UART.
  • Low Power Consumption: Designed for power-sensitive applications, the STM8TL53C4U6 features multiple low-power modes, including Active Halt and Wait modes, to minimize energy usage.
  • Robust Design: The microcontroller is designed to operate in harsh environments, with an operating temperature range from -40°C to +85°C and ESD protection on all pins.

Applications:

The STM8TL53C4U6 is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Home Appliances
  • Industrial Control Systems
  • Automotive Applications
  • Medical Devices

Development Support:

STMicroelectronics provides extensive support for the STM8TL53C4U6, with a comprehensive set of development tools, software libraries, and documentation to accelerate the development process. This includes the ST Visual Develop (STVD) integrated development environment and the ST Visual Programmer (STVP) for easy programming and debugging.

Quality and Reliability:

As with all STMicroelectronics products, the STM8TL53C4U6 is manufactured to the highest quality standards, ensuring reliable performance and longevity in the field. Customers can trust in the consistent quality and support that comes with choosing STMicroelectronics as their microcontroller provider.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess