EN
  • EN
  • DE

APT106N60LC6

Part No APT106N60LC6
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 106A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 600 V 106A (Tc) 833W (Tc) Through Hole TO-264 (L)
Manufacturer Microchip Technology
Series CoolMOS™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264 (L)
Family Name APT106
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911621-APT106N60LC6
Ultra Librarian 3D Model Ultra Librarian APT106N60LC6 CAD Model

Description

The APT106N60LC6 is a state-of-the-art power MOSFET designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance device is part of Microchip's extensive portfolio of power management solutions, specifically tailored for applications requiring high efficiency, fast switching, and reliability.

Key Features

  • Voltage Rating: The APT106N60LC6 boasts a robust 600V N-channel enhancement mode, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value that ensures minimal conduction losses, this MOSFET is optimized for high efficiency in power conversion.
  • High-Speed Switching: The device features fast switching capabilities, which is essential for reducing switching losses and improving performance in power supplies and converters.
  • Power Dissipation: Capable of handling a significant power dissipation, this MOSFET can operate reliably in high power density applications.
  • Package: The APT106N60LC6 is available in a TO-264 package, known for its excellent thermal and electrical characteristics.

Applications

The versatility of the APT106N60LC6 allows it to be used in a wide array of applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • High-frequency Inverters

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT106N60LC6 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

The APT106N60LC6 is designed with environmental concerns in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5213 $59.0426
5+ $24.2227 $121.1135
8+ $23.4658 $187.7264
11+ $22.7088 $249.7968
14+ $21.9519 $307.3266
18+ $19.6810 $354.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
In Stock: 56 pieces Factory Stock: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess