EN
  • EN
  • DE

STN1HNK60

Part No STN1HNK60
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 400MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 400mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3.3W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 031442-STN1HNK60
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STN1HNK60
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian STN1HNK60 CAD Model

Description

The STN1HNK60 is a high voltage N-Channel Power MOSFET designed and manufactured by STMicroelectronics, which is part of their SuperMESH™ series. This MOSFET is engineered to achieve extremely low on-resistance and gate charge, resulting in an efficient performance with high switching speeds. It is particularly suitable for applications that require high power density and energy efficiency.

Key Features

  • High Voltage Capability: With a drain-source voltage of 600V, the STN1HNK60 is capable of handling high voltage applications, making it ideal for power supply and lighting applications.
  • Low On-Resistance: The device has an on-resistance of just 0.85 Ohm, which contributes to its high efficiency and reduced power losses during operation.
  • High Current Capacity: It can sustain a continuous drain current of 1A, which is suitable for a variety of power applications.
  • Reduced Gate Charge: The low gate charge ensures faster switching speeds, which is beneficial for applications that require high-frequency operation.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's reliability and robustness in real-world applications where unexpected voltage spikes may occur.
  • Zener-Protected: The built-in Zener diode provides protection against electrostatic discharge (ESD), enhancing the device's durability.

Applications

  • Switching applications
  • Power supplies
  • Power adapters
  • Motor control circuits
  • Lighting systems
  • DC-DC & AC-DC converters

The STN1HNK60 is housed in a TO-92 package, which is widely used and recognized in the industry for its compactness and ease of integration into various circuit designs. The combination of its features and package design makes it a versatile choice for designers seeking a reliable and efficient power MOSFET solution.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2051 $50.2495
595+ $0.1683 $100.1385
920+ $0.1631 $150.0520
1,270+ $0.1578 $200.4060
1,640+ $0.1525 $250.1000
2,195+ $0.1368 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess