EN
  • EN
  • DE

STN4NE03

Part No STN4NE03
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 30V - 0.045ohm - 4A - SOT-223 STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194508-STN4NE03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN4NE03 CAD Model

Description

STN4NE03 - N-Channel Enhancement Mode Power MOSFET by STMicroelectronics

The STN4NE03 from STMicroelectronics is a high-performance N-Channel enhancement mode power MOSFET designed to deliver efficiency and power handling capabilities to a wide range of applications. This MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features:

  • Low Threshold Drive: The STN4NE03 can be driven at low gate voltages, making it compatible with modern microcontrollers and logic-level circuits.
  • High Current Capability: With a continuous drain current (ID) rating of up to 3.5A, this MOSFET can handle significant power loads, suitable for a variety of demanding applications.
  • Low On-Resistance (RDS(on)): The device offers an extremely low on-resistance, typically around 0.1 ohms, which translates to reduced power losses and improved overall efficiency.
  • Fast Switching Performance: The fast switching characteristics of the STN4NE03 ensure minimal switching losses and are ideal for high-frequency operations.
  • High Voltage Tolerance: It can withstand drain-source voltages (VDSS) up to 30V, providing a good safety margin for most low to medium voltage applications.
  • Improved Thermal Performance: The STN4NE03 comes in a TO-223 package, which offers excellent thermal dissipation characteristics for better performance under high-load conditions.

Applications:

The versatility of the STN4NE03 allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching
  • Automotive Applications

With its combination of low power consumption, high efficiency, and robustness, the STN4NE03 is an ideal choice for designers looking to improve the performance of their power-sensitive designs. Whether you're working on portable electronics, automotive systems, or industrial controls, the STN4NE03 from STMicroelectronics offers the reliability and performance you need to optimize your product's power management capabilities.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess