EN
  • EN
  • DE
  • IT

STP08DP05TTR

Part No STP08DP05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 8-Bit constant current Led sink with full outputs error detection | IC LED DRIVER LIN 100MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number STP08DP05
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261651-STP08DP05TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP08DP05TTR CAD Model

Description

STP08DP05TTR - 8-bit Constant Current LED Sink Driver

The STP08DP05TTR from STMicroelectronics is a monolithic, low voltage, low current power 8-bit shift register designed for LED panel displays. The device contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. In the output stage, eight regulated current sources provide from 5 mA to 100 mA constant current to drive the LEDs.

Key Features

  • Output Current Adjustable: Through external resistor, users can set the output current from 5 mA up to 100 mA, enabling control over the brightness of connected LEDs.
  • Power Supply Voltage: Can operate on a power supply voltage ranging from 3.3V to 5V, making it versatile for various applications and compatible with common logic levels.
  • Low Voltage Power Supply: Its low voltage operation makes it suitable for portable applications.
  • Serial Data IN/Parallel Data OUT: Allows for simple serial-to-parallel data conversion and reduces the number of microcontroller I/O lines required to control multiple LEDs.
  • Error Detection: Features error detection circuitry that monitors the state of the output current, providing increased reliability.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Output Current: 90 mA: Each channel can sink up to 90 mA, making the device capable of driving a wide range of LEDs.

Applications

The STP08DP05TTR is ideal for a variety of applications, including:

  • LED displays
  • Message boards
  • Industrial control indicators
  • Panel meters
  • LED status signalization

With its constant current output and low power operation, the STP08DP05TTR is a reliable choice for designers looking to create bright, consistent LED displays and indicators while maintaining energy efficiency. Its SO-24 thin package allows for compact PCB designs, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9094 $50.0170
135+ $0.7462 $100.7370
210+ $0.7229 $151.8090
290+ $0.6995 $202.8550
370+ $0.6762 $250.1940
495+ $0.6063 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess