EN
  • EN
  • DE

STP100NF03L-03

Part No STP100NF03L-03
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 30V - 0.0026 W -100A D2PAK/I2PAK/TO-220 STripFET II POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194513-STP100NF03L-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP100NF03L-03 CAD Model

Description

The STP100NF03L-03 is a robust N-channel, enhancement-mode MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This power MOSFET is part of STMicroelectronics' STripFET™ III series, which is known for its low on-resistance and low gate charge, making it an efficient solution for high efficiency converters and power management tasks.

Key Features

  • Low Threshold Drive: The device can be driven at a low gate threshold voltage, making it suitable for low voltage applications.
  • High Current Capability: With a continuous drain current of 80A, this MOSFET can handle high current loads, making it ideal for demanding applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of just 0.0035 ohms minimizes conduction losses and improves overall efficiency.
  • 100V Drain-Source Voltage (V<sub>DSS): The device can block up to 100V, allowing it to be used in a variety of high voltage applications.
  • Fast Switching Performance: Its fast switching capability ensures efficient operation at high frequencies.
  • Temperature Resilience: The MOSFET is designed to maintain performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The STP100NF03L-03 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive Applications
  • High Efficiency Switching for Power Distribution

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP100NF03L-03 has undergone rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This MOSFET is RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

Whether you're designing power supplies or looking to improve the efficiency of your power management systems, the STP100NF03L-03 N-Channel MOSFET is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess