EN
  • EN
  • DE

STP10NB20T4

Part No STP10NB20T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194514-STP10NB20T4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP10NB20T4 CAD Model

Description

The STP10NB20T4 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a testament to STMicroelectronics' commitment to providing high-efficiency, reliable components for a wide range of electronic applications.

Key Features

  • Low Threshold Drive: The STP10NB20T4 boasts a low threshold voltage, making it suitable for low-voltage drive applications and ensuring efficient operation at lower gate voltages.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 200V, this MOSFET can handle high voltage applications, making it versatile for various power conversion systems.
  • High Current Rating: The device can support a continuous drain current (I<sub>D) of up to 10A, providing robust performance for high-power applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this MOSFET minimizes conduction losses, enhancing overall efficiency and thermal performance.
  • Fast Switching Speed: Designed for fast switching, the STP10NB20T4 reduces switching losses, which is critical for high-frequency power converters and inverters.
  • Enhanced Body Diode: The intrinsic body diode exhibits low reverse recovery time and charge, which is beneficial for applications requiring efficient freewheeling or flyback operations.

Applications

The STP10NB20T4 is ideal for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting Solutions
  • Automotive and Industrial Applications

Quality and Reliability

STMicroelectronics ensures that the STP10NB20T4 meets the highest quality and reliability standards. The device is encapsulated in a TO-220 package, known for its excellent thermal and mechanical characteristics. It is designed to withstand harsh environments and provide long-term reliability, which is crucial for industrial and automotive applications.

Environmental Compliance

The STP10NB20T4 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological footprint of its products.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess