EN
  • EN
  • DE

STP80NF70-CHN

Part No STP80NF70-CHN
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194665-STP80NF70-CHN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP80NF70-CHN CAD Model

Description

STP80NF70-CHN - Power MOSFET by STMicroelectronics

The STP80NF70-CHN is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular MOSFET is part of the STripFET™ series, which are power MOSFETs that offer low on-resistance, high switching performance and are designed to achieve the best in class power density and efficiency in a wide range of applications.

Key Features

  • RDS(on) Max: The STP80NF70-CHN boasts a low on-state resistance (RDS(on)) of typically 0.0085 ohm, ensuring efficient power handling and reduced losses during operation.
  • Voltage Rating: With a drain-source voltage (VDS) rating of 68V, this Power MOSFET can handle high voltage applications, providing a wide safety margin for a variety of electronic designs.
  • Current Capacity: The device is capable of supporting continuous drain currents (ID) up to 80A, making it suitable for high current applications.
  • Advanced Technology: Utilizing STMicroelectronics' advanced STripFET technology, the STP80NF70-CHN offers an excellent figure of merit (FOM) and lower gate charge (Qg), which translates to reduced switching losses.
  • Thermal Performance: Excellent thermal performance is achieved thanks to the device's low junction-to-case thermal resistance, ensuring reliability even under high power and temperature conditions.

Applications

The STP80NF70-CHN is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Applications
  • Power Management Solutions
  • Automotive and Industrial Applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP80NF70-CHN is no exception, and it has been rigorously tested to ensure it meets the stringent requirements for industrial and automotive grade components. With its robust design and proven technology, this Power MOSFET is an ideal choice for designers seeking a reliable and efficient power management solution.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,050 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess