EN
  • EN
  • DE

STP11NK40Z KHB011N40P1

Part No STP11NK40Z KHB011N40P1
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194524-STP11NK40Z KHB011N40P1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP11NK40Z KHB011N40P1 CAD Model

Description

The STP11NK40Z KHB011N40P1 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to meet the demanding requirements of modern electronic circuits, offering high blocking voltage capability, low on-state resistance, and excellent switching performance.

The STP11NK40Z is part of the N-channel Zener-protected SuperMESH™ Power MOSFET series, which is characterized by extremely high dv/dt capability, ensuring reliability even under the most stringent conditions. This MOSFET features a 400V drain-source breakdown voltage (VDS), which makes it ideal for high voltage applications such as switching power supplies, lighting, motor control, and inverter circuits.

With an on-resistance (RDS(on)) of just 0.85 Ω, the STP11NK40Z ensures high efficiency and low conduction losses. Its threshold voltage (VGS(th)) ranges from 2.0 to 4.0V, allowing for flexible gate drive designs. The maximum continuous drain current (ID) at 25°C is 11A, providing significant current handling capability for a wide range of power applications.

The KHB011N40P1 variant of this MOSFET comes in a TO-220 package, which is widely used and easy to mount, with good thermal and electrical characteristics. This package option is suitable for through-hole PCB mounting, making it a versatile choice for both prototyping and mass production environments.

Safety and reliability are paramount for STMicroelectronics, and the STP11NK40Z KHB011N40P1 is no exception. It includes built-in Zener diode protection against electrostatic discharge (ESD) and other voltage transients, ensuring long-term stability and performance of your electronic designs.

In summary, the STP11NK40Z KHB011N40P1 from STMicroelectronics is a high-performance power MOSFET that combines high voltage capability, low on-state resistance, and robust protection features. It is an excellent choice for designers looking to improve efficiency and reliability in their power management applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess