EN
  • EN
  • DE

STP15NK60ZFP

Part No STP15NK60ZFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194540-STP15NK60ZFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP15NK60ZFP CAD Model

Description

STP15NK60ZFP - N-Channel MOSFET by STMicroelectronics

The STP15NK60ZFP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This MOSFET is part of ST's MDmesh™ technology line, which is distinguished by its high blocking voltage and low on-resistance, making it an excellent choice for a variety of power applications.

Key Features

  • High Voltage Capability: The STP15NK60ZFP is designed to handle high voltages, with a drain-source voltage (V<sub>DS) of 600V, providing a wide margin for applications requiring high voltage operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.29Ω, this MOSFET ensures minimal power loss and improved efficiency in your circuits.
  • High Current Rating: The device can handle continuous drain currents (I<sub>D) up to 15A, making it suitable for high-power applications.
  • Reduced Gate Charge: The low gate charge (Q<sub>g) of the STP15NK60ZFP allows for faster switching speeds, which is beneficial for applications requiring high-frequency operation.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand stress from repetitive avalanche events, ensuring reliability and longevity in harsh conditions.

Applications

The STP15NK60ZFP is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control
  • Inverters and Welding Equipment
  • Automotive and Industrial Switching Systems

Package and Quality

The MOSFET comes in a fully isolated TO-220FP package, which not only provides excellent heat dissipation but also ensures electrical isolation from the mounting surface. This makes it easier to mount and safer to use in a variety of environments. STMicroelectronics is committed to high quality and reliability, and the STP15NK60ZFP is no exception, meeting stringent industry standards for performance and durability.

With its combination of high voltage capability, low on-resistance, and fast switching, the STP15NK60ZFP is an excellent choice for designers looking to optimize their power management systems with a robust and efficient component.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess