EN
  • EN
  • DE

STP16N50M2

Part No STP16N50M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 13A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 13A (Tc) 110W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP16N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15274-5, 497-15274-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898316-STP16N50M2
Ultra Librarian 3D Model Ultra Librarian STP16N50M2 CAD Model

Description

STMicroelectronics STP16N50M2 - Power MOSFET

The STP16N50M2 is a high-performance Power MOSFET designed and manufactured by STMicroelectronics. This device is part of the MDmesh™ M2 series, which is renowned for its excellent energy efficiency and thermal performance. The STP16N50M2 is specifically engineered to address the demands of high-power applications that require a reliable and efficient power management solution.

With a drain-source voltage (V<sub>DS) of 500V, the STP16N50M2 is capable of handling high voltage operations, making it suitable for a broad range of applications such as Switch Mode Power Supplies (SMPS), lighting, welding, and high-efficiency converters. Its maximum continuous drain current (I<sub>D) is rated at 16A, ensuring that it can support high current loads with ease.

One of the key features of the STP16N50M2 is its low on-state resistance (R<sub>DS(on)), which stands at 0.27Ω. This low R<sub>DS(on) translates to reduced conduction losses and thus enhances the overall efficiency of the power system in which it is deployed. The Power MOSFET also boasts a low gate charge (Q<sub>g), which improves the switching performance and reduces switching losses, further contributing to the efficiency of the device.

The STP16N50M2 comes in a TO-220 package, which is widely used and favored for its robustness and excellent thermal dissipation characteristics. This package allows for efficient heat management and ensures stable operation even under high temperature conditions. The device also features a fast recovery diode, which is essential for reducing switching noise and minimizing electromagnetic interference (EMI) in sensitive applications.

In summary, the STP16N50M2 from STMicroelectronics is a powerful and efficient Power MOSFET that offers a combination of high voltage capability, low on-state resistance, and fast switching performance. Its reliability and efficiency make it an ideal choice for designers looking to optimize their power management systems for performance and energy savings.

You May Also Be Interested in

Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.0852
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.6964
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1432
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.6276
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.2826
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $8.8288
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess