EN
  • EN
  • DE
  • IT

MTP50P03HDL

Part No MTP50P03HDL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 50A TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 100nC @ 5V
Max Input Capacitance 4900pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 25A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 145272-MTP50P03HDL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTP50P03HDL CAD Model

Description

ON Semiconductor MTP50P03HDL P-Channel Power MOSFET

The MTP50P03HDL is a high-performance P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a robust semiconductor device that is specifically engineered to handle high power and high-efficiency requirements in a variety of applications.

Key Features:

  • Low RDS(on): The MTP50P03HDL boasts a low on-state resistance, typically just 0.045 ohms. This low RDS(on) ensures high efficiency and minimizes power losses during operation, making it ideal for power management applications.
  • High Current Capacity: With a continuous drain current of 50A, this MOSFET can handle significant current, making it suitable for heavy-duty switching applications.
  • High Voltage Rating: The device is rated for a drain-source voltage (VDS) of -30V, providing a good safety margin for a wide range of applications.
  • Advanced Technology: Utilizing ON Semiconductor's advanced power technology, the MTP50P03HDL offers superior performance in terms of switching speed and reliability.
  • Thermal Management: The MOSFET comes in a TO-220 package, known for its excellent thermal characteristics, ensuring the device operates within its temperature specifications even under high load conditions.

Applications:

The MTP50P03HDL is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-to-DC converters
  • Motor drives
  • Battery management systems
  • Load switches

Quality and Reliability:

ON Semiconductor's commitment to quality and reliability is evident in the MTP50P03HDL MOSFET. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability and performance. The device also complies with RoHS standards, reflecting ON Semiconductor's dedication to environmental sustainability.

Overall, the MTP50P03HDL P-Channel Power MOSFET from ON Semiconductor is an excellent choice for designers looking for a high-performing power management solution that combines efficiency, power handling, and reliability in a single package.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1640
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.6528
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $75.3473
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1509
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess