EN
  • EN
  • DE

STP16NE06LFP

Part No STP16NE06LFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE SINGLE FEATURE SIZE] POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194549-STP16NE06LFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16NE06LFP CAD Model

Description

STP16NE06LFP - Power MOSFET by STMicroelectronics

The STP16NE06LFP is a high-performance Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This component is designed to handle high currents and voltages with efficiency and reliability, making it an ideal choice for a wide range of power applications. Its robust design ensures that it can withstand the demanding conditions of industrial, automotive, and consumer electronics.

Key Features

  • High Current Capability: The STP16NE06LFP can handle continuous drain currents up to 16A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.1Ω, this MOSFET ensures high efficiency and low conduction losses.
  • High Voltage Tolerance: The device can withstand drain-source voltages up to 60V, providing a wide safety margin for electrical operations.
  • Fast Switching Speed: This MOSFET is capable of fast switching, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Durability: Encased in a fully molded TO-220FP package, the STP16NE06LFP offers improved thermal and mechanical durability.
  • Thermal Resistance: It has a low thermal resistance, which allows for better heat dissipation and stable operation at higher temperatures.

Applications

The versatility of the STP16NE06LFP makes it suitable for a variety of applications, including:

  • Switching regulators and converters
  • Motor control systems
  • Power management solutions
  • Automotive applications
  • High-efficiency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP16NE06LFP is manufactured with state-of-the-art technology and rigorous testing to ensure that it meets the highest standards of performance and reliability. This Power MOSFET is a testament to STMicroelectronics' dedication to innovation and excellence in the field of power electronics.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support services for technical assistance and purchasing information.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess