EN
  • EN
  • DE

STP17NK40Z

Part No STP17NK40Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 400V - 0.23ohm - 15A TO-220/TO-220FP Zener-Protected SuperMESH™Power MOSFET | MOSFET N-CH 400V 15A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 250mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 65nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1900pF at 25V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261689-STP17NK40Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP17NK40Z CAD Model

Description

STP17NK40Z - N-Channel MOSFET by STMicroelectronics

The STP17NK40Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the MDmesh™ K series that features very low on-resistance and high dv/dt capability, making it an excellent choice for a variety of power applications.

Key Features

  • High Voltage Capability: The STP17NK40Z is designed to handle a maximum V<sub>DS of 400V, which allows for robust operation in high-voltage scenarios.
  • Low On-Resistance: With an R<sub>DS(on) of 0.29 ohm, this MOSFET ensures minimal power loss and high efficiency during operation.
  • High Current Handling: The device has a continuous drain current (I<sub>D) of up to 17A, suitable for high-current applications.
  • Fast Switching Speed: It features a fast switching speed, which is crucial for reducing switching losses in power conversion systems.
  • Enhanced dv/dt Capability: The STP17NK40Z is equipped with a robust dv/dt rating, ensuring reliability in applications with high switching frequencies.
  • Zener-protected: The gate-source Zener diodes provide protection against electrostatic discharge (ESD) events.

Applications

The STP17NK40Z is versatile and can be used in a wide range of applications, including:

  • Switching applications
  • Power supplies
  • Motor control
  • Lighting
  • Inverters
  • High-performance drives

Package and Environmental Compliance

The STP17NK40Z is housed in a TO-220 package, which is widely used for power devices due to its ability to handle high power dissipation and provide good thermal performance. The device is compliant with RoHS and other environmental standards, ensuring it meets global environmental regulations and is suitable for eco-friendly applications.

Conclusion

With its high voltage capability, low on-resistance, and fast switching speeds, the STP17NK40Z from STMicroelectronics is an ideal solution for designers looking to improve efficiency and performance in their power management systems. Its robust design and environmental compliance make it a reliable and sustainable choice for a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7434 $59.8944
38+ $3.0723 $116.7474
59+ $2.9764 $175.6076
81+ $2.8794 $233.2314
104+ $2.7836 $289.4944
139+ $2.4960 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess