EN
  • EN
  • DE

STP19N06

Part No STP19N06
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194551-STP19N06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP19N06 CAD Model

Description

The STP19N06 is a robust N-channel Power MOSFET from STMicroelectronics, renowned for its high efficiency and performance in handling power management tasks. Designed with state-of-the-art technology, this MOSFET is an ideal choice for a wide range of applications that require efficient power conversion and switching.

Key Features

  • High Current Capability: The STP19N06 can handle continuous drain currents up to 19A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.06Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Voltage Tolerance: It can withstand drain-source voltages up to 60V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the STP19N06 maintains stable operation even under high temperature conditions.
  • Logic Level Compatibility: It can be driven from 5V logic signals, facilitating easy integration with microcontroller-based systems.

Applications

The versatility of the STP19N06 MOSFET makes it suitable for a broad array of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power supplies
  • Automotive applications
  • Switching regulators
  • Power management in computing and telecom equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP19N06 is built to meet stringent quality standards, ensuring reliable performance and longevity in critical applications. With its robust construction and proven technology, the STP19N06 stands as a testament to STMicroelectronics' dedication to excellence in power semiconductor solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess