EN
  • EN
  • DE

STP20N60M2-EP

Part No STP20N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 13A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A
Drive Voltage (Max Rds On, Min Rds On) 10V
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1103664-STP20N60M2-EP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP20N60M2-EP CAD Model

Description

STP20N60M2-EP - High-Efficiency MOSFET by STMicroelectronics

The STP20N60M2-EP is a state-of-the-art power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of the MDmesh™ M2 EP series which is known for its excellent energy efficiency and performance in a wide array of applications, including but not limited to, switch-mode power supplies (SMPS), lighting applications, DC-AC converters, and motor control systems.

With a drain-source voltage (V<sub>DS) of 600V, the STP20N60M2-EP is well-suited for high-voltage operations. It boasts a low on-resistance (R<sub>DS(on)) of typically 0.190 Ω, which ensures minimal power loss during operation, thus enhancing overall system efficiency. The maximum continuous drain current (I<sub>D) at 25°C is rated at 20A, allowing for the handling of high current loads.

One of the key features of this MOSFET is its enhanced power density, which is achieved through STMicroelectronics' innovative MDmesh technology. This technology enables the device to have a very low gate charge (Q<sub>g), reducing the switching losses and making the STP20N60M2-EP ideal for high-frequency applications. Additionally, the device's fast recovery diode is optimized for high-efficiency power switching applications.

The STP20N60M2-EP is encapsulated in a TO-220 package, which is widely used in the industry and known for its robustness and excellent thermal performance. The package is designed to handle high heat dissipation, ensuring the MOSFET operates reliably even under strenuous conditions. Moreover, the device is characterized by an extended temperature range, making it suitable for industrial-grade applications that may experience extreme temperatures.

STMicroelectronics has also taken steps to ensure that the STP20N60M2-EP meets environmental standards. It is compliant with RoHS and Halogen-free directives, reflecting the company's commitment to environmental sustainability.

In summary, the STP20N60M2-EP from STMicroelectronics is an advanced power MOSFET that offers high efficiency, low on-resistance, and fast switching performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess