EN
  • EN
  • DE

STP24N60DM2

Part No STP24N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 18A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series FDmesh™ II Plus
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14571-5, STP24N60DM2-ND, -497-14571-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898317-STP24N60DM2
Ultra Librarian 3D Model Ultra Librarian STP24N60DM2 CAD Model

Description

The STP24N60DM2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the stringent requirements of today's power electronic applications, providing high efficiency and reliability.

Key Features

  • Drain-source Voltage (VDS): 600V, offering the ability to handle high voltage applications with ease.
  • Continuous Drain Current (ID): 24A, ensuring a robust current carrying capacity for a wide range of operations.
  • Low On-resistance (RDS(on)): This device boasts a low on-state resistance, minimizing conduction losses and improving overall efficiency.
  • High dv/dt Capability: Engineered to withstand high voltage transitions, making it suitable for fast-switching applications.
  • 100% Avalanche Tested: Guarantees reliability and performance even under extreme conditions.
  • Improved Gate Charge: Features an optimized gate charge to minimize switching losses without compromising conduction losses.

Applications

The versatility of the STP24N60DM2 allows it to be used in a variety of applications including, but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-AC Inverters for Solar Energy Systems
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Welding Equipment

Product Advantages

The STP24N60DM2 stands out for its high energy efficiency, which reduces thermal stress and extends the lifespan of electronic systems. Its robust design allows for reliable operation even in harsh environments. With its advanced technology, this MOSFET reduces electromagnetic interference (EMI), which is critical for applications sensitive to noise. Furthermore, its high current capability makes it an excellent choice for power-intensive applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP24N60DM2 is subjected to rigorous testing and quality control measures, ensuring that each component meets the highest standards of performance and reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6345 $57.2075
75+ $1.3412 $100.5900
120+ $1.2993 $155.9160
160+ $1.2574 $201.1840
210+ $1.2154 $255.2340
280+ $1.0897 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess