EN
  • EN
  • DE

STP265N6F6AG

Part No STP265N6F6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 180A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 180A (Tc) 300W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F6
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935552-STP265N6F6AG
Ultra Librarian 3D Model Ultra Librarian STP265N6F6AG CAD Model

Description

STP265N6F6AG - A High-Performance MOSFET by STMicroelectronics

The STP265N6F6AG is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and performance in a wide range of applications, including power supplies, motor control, automotive systems, and other high-power switching applications.

Key Features

  • Advanced Technology: The STP265N6F6AG utilizes STMicroelectronics' latest MDmesh™ K5 technology, which combines extremely low on-resistance with a high dv/dt capability, ensuring optimal performance in fast-switching applications.
  • High Current Capability: With a continuous drain current (ID) rating of 210 A, this MOSFET can handle high current loads, making it suitable for demanding environments.
  • Low On-Resistance: The device boasts an impressively low on-resistance (RDS(on)) of just 6 mΩ (max), which minimizes conduction losses and improves overall efficiency.
  • High Voltage Tolerance: The STP265N6F6AG can withstand drain-source voltages (VDS) up to 60 V, providing a robust solution for a variety of circuit designs.
  • Enhanced Thermal Performance: Encased in a highly efficient H2PAK-6 package, the MOSFET offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Solutions

Reliability and Quality

The STP265N6F6AG is designed with reliability in mind. It is rigorously tested and qualified to meet the high standards of STMicroelectronics, ensuring long-term performance and stability. The MOSFET is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

In summary, the STP265N6F6AG from STMicroelectronics is a powerful and efficient N-channel MOSFET that offers designers a superior solution for high-power and high-efficiency applications. Its advanced features and robust package design make it a top choice for engineers looking to improve system performance and reliability.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess