Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 20A (Tc) 170W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP26
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898321-STP26N65DM2
Ultra Librarian 3D Model Ultra Librarian STP26N65DM2 CAD Model

Description

The STP26N65DM2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed using ST's advanced MDmesh™ DM2 technology, which combines high voltage capability with low on-resistance and high switching speed, making it ideal for a wide range of power applications.

Key Features

  • Voltage Rating: The STP26N65DM2 boasts a high drain-source voltage (V<sub>DS) of 650V, providing a robust solution for applications requiring high voltage operation.
  • Current Capability: It can handle a continuous drain current (I<sub>D) of up to 26A, making it capable of powering demanding circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.190 Ω, it ensures high efficiency and low conduction losses.
  • Fast Switching Speed: The fast switching characteristics reduce switching losses and improve performance in high-frequency applications.
  • Advanced Technology: Utilizing MDmesh™ DM2 technology, it achieves optimal performance by combining low gate charge (Q<sub>g), low crss, and high dv/dt capability.

Applications

The STP26N65DM2 is suitable for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting
  • High-efficiency converters
  • Welding equipment
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Package and Quality

This MOSFET is housed in a TO-220 package, which is widely used and known for its good thermal performance. The TO-220 package ensures that the device can handle high power levels and dissipate heat effectively. STMicroelectronics is committed to delivering high-quality products, and the STP26N65DM2 is no exception. It is designed to meet stringent quality and reliability standards, ensuring long-term performance in various applications.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheets and product documentation available from STMicroelectronics.

You May Also Be Interested in

Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3235 $56.4995
42+ $2.7270 $114.5340
64+ $2.6417 $169.0688
88+ $2.5565 $224.9720
114+ $2.4713 $281.7282
152+ $2.2157 $336.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,933 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention