EN
  • EN
  • DE

STP26NM60ND

Part No STP26NM60ND
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 21A TO220 / Low input capacitance and gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 175mOhm at 10.5A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 54.6nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1817pF at 100V
Power Dissipation (Maximum) 190W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Part Number Series STP26N
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811030-STP26NM60ND
Ultra Librarian 3D Model Ultra Librarian STP26NM60ND CAD Model

Description

STP26NM60ND - Power MOSFET from STMicroelectronics

The STP26NM60ND is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the leading manufacturers of electronic components. Engineered for advanced power switching applications, this MOSFET features state-of-the-art technology that provides superior switching performance and high reliability in a wide range of applications.

Key Features

  • Voltage Rating: The STP26NM60ND is designed to handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 20A, it can efficiently manage considerable power for a variety of tasks.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is as low as 0.165Ω, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching capability ensures efficient operation at high frequencies, which is critical for power converters and inverters.
  • 100% Avalanche Tested: This guarantees robustness and reliability, making this MOSFET a trustworthy choice for demanding applications.

Applications

The STP26NM60ND is ideal for a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • High Performance Computing
  • Renewable Energy Systems
  • Automotive and Industrial Applications

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STP26NM60ND complies with various international standards, including RoHS and Halogen-free requirements, ensuring that it meets global environmental regulations and quality benchmarks.

Conclusion

The STP26NM60ND from STMicroelectronics is a robust and efficient solution for power management and conversion. Its high voltage rating, low on-resistance, and fast switching capabilities make it an excellent choice for designers looking to enhance system performance while maintaining reliability and energy efficiency.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2950 $59.6700
62+ $1.8827 $116.7274
95+ $1.8237 $173.2515
131+ $1.7648 $231.1888
170+ $1.7059 $290.0030
227+ $1.5304 $347.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess