EN
  • EN
  • DE

STP27N60M2-EP

Part No STP27N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 20A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 20A (Tc) 170W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP27N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16489-5, -497-16489-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898322-STP27N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STP27N60M2-EP CAD Model

Description

The STP27N60M2-EP is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is part of ST's MDmesh™ M2 EP series and is specifically engineered to provide superior power handling capabilities and energy efficiency for a wide range of applications, including switch-mode power supplies, lighting, welding, and high-frequency converters.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STP27N60M2-EP is well-suited for high voltage applications, offering reliable performance even under strenuous conditions.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of 0.190 Ω max, which enhances overall efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The fast switching performance of the STP27N60M2-EP reduces switching losses and contributes to the efficiency of the overall system.
  • Enhanced Power Density: Thanks to its MDmesh™ M2 technology, the MOSFET achieves higher power density, which is crucial for compact and space-constrained designs.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliable operation even under extreme conditions.
  • Zener-Protected: The built-in Zener diode provides gate-source protection, which significantly enhances the robustness of the device against overvoltage transients.

Applications

The STP27N60M2-EP's combination of high voltage capability, low on-resistance, and fast switching speed makes it an ideal choice for a variety of power applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • LED lighting applications
  • High-frequency DC/DC converters
  • Welding equipment

STMicroelectronics' commitment to innovation and quality ensures that the STP27N60M2-EP Power MOSFET meets the highest standards, offering designers a reliable and efficient solution for their high-voltage power conversion needs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3608 $59.0200
60+ $1.9371 $116.2260
93+ $1.8766 $174.5238
128+ $1.8160 $232.4480
165+ $1.7555 $289.6575
221+ $1.5740 $347.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess