EN
  • EN
  • DE

STP28N60DM2

Part No STP28N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 21A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 21A (Tc) 170W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935554-STP28N60DM2
Ultra Librarian 3D Model Ultra Librarian STP28N60DM2 CAD Model

Description

STP28N60DM2 - Power MOSFET by STMicroelectronics

The STP28N60DM2 is a high-performance Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. It is designed to meet the demands of a wide range of electronic applications, including switch-mode power supplies (SMPS), lighting applications, DC-AC inverters, and motor control systems. The STP28N60DM2 is a part of STMicroelectronics' MDmesh™ DM2 series, which is renowned for its excellent energy efficiency and reliability.

Key Features:

  • Voltage Rating: The device is capable of handling a maximum drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capacity: It boasts a continuous drain current (I<sub>D) of 28A at 25°C, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: With a typical on-resistance (R<sub>DS(on)) of just 0.190Ω, this MOSFET provides high efficiency and minimizes power losses during operation.
  • Fast Switching Speed: The device features a fast-switching capability, which is essential for reducing switching losses, especially in high-frequency power conversion systems.
  • Improved Zener Protection: The STP28N60DM2 includes a built-in Zener diode on the gate, which provides protection against electrostatic discharge (ESD) and enhances the overall ruggedness of the device.

Advanced Technology:

Utilizing STMicroelectronics' second-generation MDmesh™ technology, the STP28N60DM2 offers a very low gate charge (Q<sub>g) and low gate input resistance (R<sub>g), which are critical for high-efficiency power management. The MDmesh™ DM2 technology also contributes to the device's outstanding dv/dt capability, ensuring stable operation under varying conditions.

Applications:

The versatility of the STP28N60DM2 allows it to be used in a variety of applications, including but not limited to:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting solutions
  • Solar inverters and energy storage systems
  • Uninterruptible power supplies (UPS)
  • High-performance motor drives and controls

With its combination of high voltage capability, efficiency, and reliability, the STP28N60DM2 is an ideal choice for designers looking to optimize their power management systems and achieve superior performance in their electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0285 $51.4845
41+ $2.4850 $101.8850
63+ $2.4073 $151.6599
86+ $2.3297 $200.3542
112+ $2.2520 $252.2240
149+ $2.0190 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess