STP2NC60FP - N-Channel MOSFET by STMicroelectronics
The STP2NC60FP is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the MDmesh™ series, which is renowned for its excellent on-resistance and high switching performance. The STP2NC60FP is particularly suitable for a wide range of power applications, including switch-mode power supplies (SMPS), DC-AC converters, motor control circuits, and various high-efficiency power management functions.
Key Features
- Device Type: N-Channel MOSFET
- Voltage Rating (V<sub>DS): 600V - This ensures the MOSFET can handle high voltage applications with ease.
- Current Rating (I<sub>D): 2A - The continuous drain current rating allows for moderate power handling capabilities.
- Low On-Resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses, improving overall efficiency.
- High dv/dt and Avalanche Capabilities: Provides robustness and reliability under harsh operating conditions.
- Fast Switching Speed: Enables high-frequency operation, which is critical for efficient power conversion in modern electronic circuits.
- TO-220FP Package: The fully molded package offers good thermal and electrical characteristics, making it suitable for through-hole mounting.
Applications
- Switch-mode power supplies (SMPS)
- DC-AC converters for solar inverters
- High-efficiency power management systems
- Motor control circuits
- LED lighting applications
The STP2NC60FP from STMicroelectronics is designed with state-of-the-art technology that ensures high voltage capability, low gate charge, and reduced power dissipation, making it an ideal choice for designers looking to optimize the power efficiency and thermal management of their systems. With its robust design and versatile applications, the STP2NC60FP is a valuable component for any power electronic circuit requiring a reliable and efficient power MOSFET solution.
For detailed specifications and application notes, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product guides to ensure proper integration of the STP2NC60FP into their projects.