EN
  • EN
  • DE
  • IT

STP30N20

Part No STP30N20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 30A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 30A (Tc)
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1597pF @ 25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1103674-STP30N20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP30N20 CAD Model

Description

The STP30N20 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This advanced power MOSFET is designed to deliver high efficiency and reliability in a wide range of applications, including switch-mode power supplies, DC-AC converters, motor control, and high-speed switching circuits.

Key Features

  • High Voltage Capability: The STP30N20 is capable of handling voltages up to 200V, making it suitable for various high voltage applications.
  • Low On-Resistance: This MOSFET features a low on-state resistance (R<sub>DS(on)) which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous drain current (I<sub>D) of up to 30A, the STP30N20 can handle significant power, suitable for demanding applications.
  • Fast Switching Speed: The device is designed for fast switching, which reduces switching losses and improves performance in high-frequency operations.
  • Enhanced Thermal Performance: The MOSFET's package is engineered for excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.
  • Avalanche Ruggedness: It is ruggedized against repetitive avalanche events, which makes it robust for applications that may experience unexpected voltage spikes.

Applications

The STP30N20's versatility allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives and controllers
  • Power inverters
  • Automotive applications
  • High-performance computing

Package and Quality

The STP30N20 is available in a TO-220 package, which is widely used in commercial and industrial electronics due to its robust design and ease of mounting. STMicroelectronics is committed to delivering high-quality products, and the STP30N20 is no exception. It is manufactured to meet strict industry standards, ensuring performance and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.6108
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $5.6478
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess