EN
  • EN
  • DE

stp30nm50n

Part No stp30nm50n
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 500 V, 0.090 Ω, 27 A MDmesh™ II Power MOSFET D2PAK, I2PAK, TO-220FP, TO-220, TO-247 | MOSFET N-CH 500V 27A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 27A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 115mOhm at 13.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 94nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2740pF at 50V
Power Dissipation (Maximum) 190W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261715-stp30nm50n
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian stp30nm50n CAD Model

Description

The STP30NM50N is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This Power MOSFET is designed to meet a wide range of applications, offering an excellent balance of power efficiency and reliability.

With a standard threshold voltage and a drain-source voltage of 500V, the STP30NM50N is capable of handling high voltage applications with ease. Its continuous drain current is rated at 30A, making it suitable for high current operations. The device operates with a low gate charge (Qg), which enhances its efficiency by reducing switching losses, making it ideal for high-frequency power switching applications.

The STP30NM50N incorporates advanced MDmesh™ technology, which combines the benefits of reduced on-resistance and fast switching speeds. This technology ensures that the MOSFET operates with high efficiency, minimizing energy wastage and improving overall performance in power conversion systems. Additionally, the device features Zener-protection that provides enhanced robustness and reliability by protecting the gate oxide layer from electrostatic discharges during handling and operation.

The MOSFET is encapsulated in a TO-220 package, which is widely used in the industry and known for its robustness and good thermal performance. The package is designed to handle high heat dissipation, ensuring the MOSFET remains operational even under high temperature conditions. This makes the STP30NM50N particularly suitable for challenging environments and applications such as switch-mode power supplies, DC-AC converters, motor drives, and other power management tasks.

In summary, the STP30NM50N from STMicroelectronics is a versatile and reliable component that offers designers a high-voltage, high-current solution for their power management needs. Its advanced features and robust package design make it a go-to choice for engineers looking to enhance the efficiency and reliability of their electronic designs.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6304 $57.7824
15+ $7.9020 $118.5300
23+ $7.6550 $176.0650
32+ $7.4081 $237.0592
41+ $7.1612 $293.6092
54+ $6.4203 $346.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess