EN
  • EN
  • DE

STP36N55M5

Part No STP36N55M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 33A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 550 V 33A (Tc) 190W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP36N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13275-5, -1138-STP36N55M5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844216-STP36N55M5
Ultra Librarian 3D Model Ultra Librarian STP36N55M5 CAD Model

Description

The STP36N55M5 is a high-performance Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's MDmesh™ M5 series, which utilizes innovative technology to achieve outstanding energy efficiency. The STP36N55M5 is designed to meet the rigorous demands of power conversion and switching applications.

With a drain-source voltage (V<sub>DS) of 550V, the STP36N55M5 is well-suited for high voltage operations. It boasts a maximum continuous drain current (I<sub>D) of 20A at 25°C, which ensures reliable performance in a wide range of applications, including power supplies, LED lighting, welding, and solar inverters.

The device features an ultra-low on-resistance (R<sub>DS(on)), typically just 0.085Ω, which significantly reduces conduction losses and improves overall efficiency. This low on-resistance is maintained over a broad range of gate voltages, making the STP36N55M5 a versatile component for various circuit designs.

The STP36N55M5 also incorporates STMicroelectronics' proprietary Zener-protected SuperMESH™ technology, which provides enhanced protection against electrostatic discharge (ESD). This feature ensures greater reliability and longevity of the device, even in harsh operating conditions.

In terms of thermal management, the STP36N55M5 excels with its maximum junction temperature (T<sub>J) of 150°C. The device is housed in a TO-220 package, which is known for its robustness and excellent thermal dissipation characteristics, enabling the MOSFET to maintain stable operation even at elevated temperatures.

For designers and engineers looking for a high-voltage, high-efficiency Power MOSFET, the STP36N55M5 from STMicroelectronics offers an exceptional balance of performance and reliability. Its advanced features and robust design make it an ideal choice for cutting-edge power conversion systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2399 $50.6793
17+ $5.9405 $100.9885
27+ $5.7548 $155.3796
36+ $5.5692 $200.4912
47+ $5.3836 $253.0292
63+ $4.8266 $304.0758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess