EN
  • EN
  • DE

STP3LN62K3

Part No STP3LN62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 2.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 620 V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP3LN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-11231-5, -497-11231-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898326-STP3LN62K3
Ultra Librarian 3D Model Ultra Librarian STP3LN62K3 CAD Model

Description

STP3LN62K3 - N-Channel MOSFET by STMicroelectronics

The STP3LN62K3 is a robust and efficient N-channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of the MDmesh™ K3 series, which is renowned for its high commutation ruggedness, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The device boasts a 620V drain-source breakdown voltage (V<sub>DS), providing a comfortable margin for applications with high voltage requirements.
  • Current Capacity: It can handle continuous drain current (I<sub>D) up to 3A, making it suitable for moderate power handling applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 1.25Ω, the STP3LN62K3 ensures reduced conduction losses and improved efficiency.
  • High dv/dt Capability: Designed to withstand high voltage transients, this MOSFET is equipped with a fast switching capability, ensuring reliability in demanding scenarios.
  • Enhanced Body Diode: Features a fast and robust body diode, which is a significant advantage in applications requiring efficient freewheeling or reverse recovery operations.

Applications

The STP3LN62K3 is versatile and can be used in a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management solutions

Package and Quality

The STP3LN62K3 comes in a TO-220 package, which is widely used and known for its ease of mounting and good thermal performance. STMicroelectronics ensures high standards of quality and reliability for the STP3LN62K3, making it a trustworthy component for both industrial and consumer applications.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the STP3LN62K3 to meet various environmental standards. It is compliant with RoHS (Restriction of Hazardous Substances) and is designed to be used in applications that require eco-friendly materials.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess