EN
  • EN
  • DE

STP5N95K5

Part No STP5N95K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra-low gate charge | MOSFET N-CH 950V 3.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 950V
Id - Continuous Drain Current 3.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 12.5nC at 10V
Gate Source Voltage (Maximum) 30V
Input Capacitance (Ciss) (Maximum) at Vds 220pF at 100V
Power Dissipation (Maximum) 70W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 720605-STP5N95K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5N95K5 CAD Model

Description

STP5N95K5 - N-Channel MOSFET by STMicroelectronics

The STP5N95K5 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to address a wide range of applications, offering a perfect balance between high efficiency and robustness. It is particularly well-suited for switch-mode power supplies, power management tasks, and a variety of power conversion and control applications.

With a drain-source voltage (V<sub>DS) of 950V, the STP5N95K5 ensures high voltage endurance, making it an ideal choice for high voltage applications. The device also features a low threshold voltage (V<sub>GS(th)), which enhances its ability to perform at low gate drive voltages, thus reducing power losses and improving overall system efficiency.

The STP5N95K5 boasts a low on-state resistance (R<sub>DS(on)) of just 1.7Ω (max), which minimizes conduction losses and helps to improve the thermal performance of the system it is integrated into. This characteristic is particularly important in applications where high current handling is required.

Additionally, this MOSFET comes with a continuous drain current (I<sub>D) rating of 4.4A at 25°C, providing adequate current handling capability for a multitude of applications. The device's high dv/dt capability ensures reliable operation even under harsh switching conditions, which is crucial for power converters and inverters.

The STP5N95K5 is housed in a TO-220 package, known for its robustness and excellent thermal performance. The package is designed to handle high heat dissipation, which is essential for maintaining the reliability and longevity of the MOSFET in high-power and high-temperature environments.

STMicroelectronics has equipped the STP5N95K5 with Zener-protected gate, which provides enhanced protection against overvoltage, thus ensuring the safety and reliability of the device under extreme conditions. This feature is particularly beneficial in protecting against voltage spikes and transients that can occur in electrical circuits.

In summary, the STP5N95K5 N-Channel MOSFET is a versatile and reliable component that offers high efficiency, robust performance, and thermal resilience, making it a top choice for designers and engineers looking to enhance their power management and conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5496 $50.9920
48+ $2.0920 $100.4160
75+ $2.0266 $151.9950
102+ $1.9612 $200.0424
132+ $1.8959 $250.2588
177+ $1.6998 $300.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,875 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess